ABB AB Power Supplies Board Mount DCDC Converters - UDT020A0X3-SRZ UDT020A0X3-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 847147-UDT020A0X3-SR Z Series: MicroDLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: UDT020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1256-2, 555-1256-1, CC109159728, UDT020A0X3SRZ, 555-1256-6
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 847147-UDT020A0X3-SR Z Series: MicroDLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: UDT020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1256-2, 555-1256-1, CC109159728, UDT020A0X3SRZ, 555-1256-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UDT020A0X3-SRZ
847147-UDT020A0X3-SRZ
Power Supplies Board Mount DCDC Converters - UDT020A0X3-SRZ 847147-UDT020A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 847147-UDT020A0X3-SR Z Series: MicroDLynx™ Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: UDT020 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580 Other Part Number: 555-1256-2, 555-1256-1, CC109159728, UDT020A0X3SRZ, 555-1256-6

Manufacturer: ABB Embedded Power
Win Source Part Number: 847147-UDT020A0X3-SRZ
Series: MicroDLynx™
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: UDT020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.9580
Other Part Number: 555-1256-2, 555-1256-1, CC109159728, UDT020A0X3SRZ, 555-1256-6

Buy Now Datasheet
DC DC Converters - 555-UDT020A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-UDT020A0X3-SRZCT-ND
DC DC Converters 555-UDT020A0X3-SRZCT-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-UDT020A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-UDT020A0X3-SRZTR-ND
DC DC Converters 555-UDT020A0X3-SRZTR-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-UDT020A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UDT020A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UDT020A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters UDT020A0X3-SRZ
DC DC CONVERTER 0.5-5.5V

DC DC CONVERTER 0.5-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 847147-UDT020A0X3-SRZ 555-UDT020A0X3-SRZCT-ND UDT020A0X3-SRZ
Product Name Power Supplies Board Mount DCDC Converters - UDT020A0X3-SRZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6966-ea-bt-20060-340-triple-4u-32185 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details