ABB Inc. 3-pole Contactors for Capacitor Switching UA95 ... UA110

Description
Description UA contactors can be used for the switching of capacitor banks whose inrush current peaks are less or equal to 100 times nominal rms current. The capacitors must be discharges (maximum residual voltage at terminals ≤ 50 V) before being re-energized when the contactors are making. These contactors are of the block type design with: 3 main poles control circuit: AC operated add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Datasheet
Description
Description UA contactors can be used for the switching of capacitor banks whose inrush current peaks are less or equal to 100 times nominal rms current. The capacitors must be discharges (maximum residual voltage at terminals ≤ 50 V) before being re-energized when the contactors are making. These contactors are of the block type design with: 3 main poles control circuit: AC operated add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors for Capacitor Switching - UA95 ... UA110 - ABB Inc.
Memphis, TN, United States
3-pole Contactors for Capacitor Switching
UA95 ... UA110
3-pole Contactors for Capacitor Switching UA95 ... UA110
Description UA contactors can be used for the switching of capacitor banks whose inrush current peaks are less or equal to 100 times nominal rms current. The capacitors must be discharges (maximum residual voltage at terminals ≤ 50 V) before being re-energized when the contactors are making. These contactors are of the block type design with: 3 main poles control circuit: AC operated add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.

Description

UA contactors can be used for the switching of capacitor banks whose inrush current peaks are less or equal to 100 times nominal rms current.
The capacitors must be discharges (maximum residual voltage at terminals ≤ 50 V) before being re-energized when the contactors are making.

These contactors are of the block type design with:

  • 3 main poles
  • control circuit: AC operated
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number UA95 ... UA110
Product Name 3-pole Contactors for Capacitor Switching
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 40A Contactors - MC-40A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 12 A Contactor - 100-C12KJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details