ABB Inc. Capacitor Switching Contactors UA Series

Description
Contactors for capacitor switching Withstand unlimited peak current Capacitor switching application leads to very high current peak at capacitor energization. UA..RA contactors are designed with damping resistor to handle current peaks without limitation. Product benefits Widest contactor range on the market up to 80 Kvar Reliable in capacitor switching demanding application Easy selection with CAPCAL software. Product features UA..RA contactors, with damping resistors, are used when peak currents are far exceeding 100 times nominal rms current UA contactors are used when peak currents are less or equal to 100 times nominal rms current UAF..RA with wide control voltage range available, thanks to AF technology and electronic coil.
Datasheet
Description
Contactors for capacitor switching Withstand unlimited peak current Capacitor switching application leads to very high current peak at capacitor energization. UA..RA contactors are designed with damping resistor to handle current peaks without limitation. Product benefits Widest contactor range on the market up to 80 Kvar Reliable in capacitor switching demanding application Easy selection with CAPCAL software. Product features UA..RA contactors, with damping resistors, are used when peak currents are far exceeding 100 times nominal rms current UA contactors are used when peak currents are less or equal to 100 times nominal rms current UAF..RA with wide control voltage range available, thanks to AF technology and electronic coil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Switching Contactors - UA Series - ABB Inc.
Memphis, TN, United States
Capacitor Switching Contactors
UA Series
Capacitor Switching Contactors UA Series
Contactors for capacitor switching Withstand unlimited peak current Capacitor switching application leads to very high current peak at capacitor energization. UA..RA contactors are designed with damping resistor to handle current peaks without limitation. Product benefits Widest contactor range on the market up to 80 Kvar Reliable in capacitor switching demanding application Easy selection with CAPCAL software. Product features UA..RA contactors, with damping resistors, are used when peak currents are far exceeding 100 times nominal rms current UA contactors are used when peak currents are less or equal to 100 times nominal rms current UAF..RA with wide control voltage range available, thanks to AF technology and electronic coil.

Contactors for capacitor switching

Withstand unlimited peak current

Capacitor switching application leads to very high current peak at capacitor energization. UA..RA contactors are designed with damping resistor to handle current peaks without limitation.

Product benefits

  • Widest contactor range on the market up to 80 Kvar
  • Reliable in capacitor switching demanding application
  • Easy selection with CAPCAL software.

Product features

  • UA..RA contactors, with damping resistors, are used when peak currents are far exceeding 100 times nominal rms current
  • UA contactors are used when peak currents are less or equal to 100 times nominal rms current
  • UAF..RA with wide control voltage range available, thanks to AF technology and electronic coil.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Electrical Contactors
Product Number UA Series
Product Name Capacitor Switching Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21KA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.32 - Modular contactors 25A - 223200241340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details