Thomas & Betts Corporation Cable Ties and Zip Ties TYZ523M

Description
CBL TIE 18LB 4IN AQUAMARINE ETFE
Request a Quote Datasheet
Description
CBL TIE 18LB 4IN AQUAMARINE ETFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYZ523M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYZ523M-ND
Cable Ties and Zip Ties 6308-TYZ523M-ND
CBL TIE 18LB 4IN AQUAMARINE ETFE

CBL TIE 18LB 4IN AQUAMARINE ETFE

Buy Now Datasheet
Ty-Rap Cable Tie; Cable Tie Material Abb Thomas & Betts - 94F6327 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie; Cable Tie Material Abb Thomas & Betts
94F6327
Ty-Rap Cable Tie; Cable Tie Material Abb Thomas & Betts 94F6327
TY-RAP CABLE TIE; Cable Tie Material:Fluoropolym er; Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

TY-RAP CABLE TIE; Cable Tie Material:Fluoropolymer; Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYZ523M-ND 94F6327
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie; Cable Tie Material Abb Thomas & Betts
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details