Thomas & Betts Corporation Cable Ties and Zip Ties TYHT28M

Description
CABLE TIE 50LB 14IN OLV NYL HI T
Request a Quote Datasheet
Description
CABLE TIE 50LB 14IN OLV NYL HI T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYHT28M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYHT28M-ND
Cable Ties and Zip Ties 6308-TYHT28M-ND
CABLE TIE 50LB 14IN OLV NYL HI T

CABLE TIE 50LB 14IN OLV NYL HI T

Buy Now Datasheet
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts - 48K5633 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
48K5633
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts 48K5633
TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:360.68mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 4.6 RoHS Compliant: Yes

TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:360.68mm; Cable Tie Width:4.67mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 4.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYHT28M-ND 48K5633
Product Name Cable Ties and Zip Ties Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details