Thomas & Betts Corporation Cable Ties and Zip Ties TYHT27M

Description
CABLE TIE 120LB 13IN OLV NYL HI
Request a Quote Datasheet
Description
CABLE TIE 120LB 13IN OLV NYL HI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYHT27M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYHT27M-ND
Cable Ties and Zip Ties 6308-TYHT27M-ND
CABLE TIE 120LB 13IN OLV NYL HI

CABLE TIE 120LB 13IN OLV NYL HI

Buy Now Datasheet
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts - 13N4077 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
13N4077
Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts 13N4077
TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:340.36mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 4.6 RoHS Compliant: Yes

TY-RAP EXTRA HIGH TEMPERATURE CABLE TIE; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:340.36mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 4.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYHT27M-ND 13N4077
Product Name Cable Ties and Zip Ties Ty-Rap Extra High Temperature Cable Tie; Cable Tie Material Abb Thomas & Betts
Color Olive
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details