ABB AB Cable Ties and Zip Ties TYC29MX

Description
CABLE TIE 85LB 30IN UV BLK NYLON
Request a Quote Datasheet
Description
CABLE TIE 85LB 30IN UV BLK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TYC29MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TYC29MX-ND
Cable Ties and Zip Ties 6308-TYC29MX-ND
CABLE TIE 85LB 30IN UV BLK NYLON

CABLE TIE 85LB 30IN UV BLK NYLON

Buy Now Datasheet
Cable Tie, 762Mm, Nylon 12, 38Kg; Cable Tie Material Abb Thomas & Betts - 61H7412 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 762Mm, Nylon 12, 38Kg; Cable Tie Material Abb Thomas & Betts
61H7412
Cable Tie, 762Mm, Nylon 12, 38Kg; Cable Tie Material Abb Thomas & Betts 61H7412
CABLE TIE, 762MM, NYLON 12, 38KG; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:762mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 762MM, NYLON 12, 38KG; Cable Tie Material:Nylon 12 (Polyamide 12); Cable Tie Length:762mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TYC29MX-ND 61H7412
Product Name Cable Ties and Zip Ties Cable Tie, 762Mm, Nylon 12, 38Kg; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details