ABB AB Cable Ties TY551M

Description
Thomas & Betts 7TAG009510R0065 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009510R0065 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531021
Cable Ties 2531021
Thomas & Betts 7TAG009510R0065 Cable Tie

Thomas & Betts 7TAG009510R0065 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY551M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY551M-ND
Cable Ties and Zip Ties 6308-TY551M-ND
CBL TIE 18LB 4IN NAT NYL ID MKPA

CBL TIE 18LB 4IN NAT NYL ID MKPA

Buy Now Datasheet
Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS - 70092498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS
70092498
Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS 70092498
Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS

Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS

Supplier's Site
Ty-Rap Cable Ties With Id Marking Pad; Cable Tie Material Abb Thomas & Betts - 10WX3037 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Ties With Id Marking Pad; Cable Tie Material Abb Thomas & Betts
10WX3037
Ty-Rap Cable Ties With Id Marking Pad; Cable Tie Material Abb Thomas & Betts 10WX3037
TY-RAP CABLE TIES WITH ID MARKING PAD; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.44mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP CABLE TIES WITH ID MARKING PAD; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.44mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Ty-Rap, Ident, 92Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 13M3343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Ident, 92Mm, Pk100; Cable Tie Material Abb Thomas & Betts
13M3343
Cable Tie, Ty-Rap, Ident, 92Mm, Pk100; Cable Tie Material Abb Thomas & Betts 13M3343
CABLE TIE, TY-RAP, IDENT, 92MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, TY-RAP, IDENT, 92MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Wire Markers and Cable Markers Wire Markers and Cable Markers Cable Ties
Product Number 2531021 6308-TY551M-ND 70092498 10WX3037 13M3343
Product Name Cable Ties Cable Ties and Zip Ties Tie, Cable; with 1 x 0.313 in. marking flag; 3.16 in. L; 18 LBS TS Ty-Rap Cable Ties With Id Marking Pad; Cable Tie Material Abb Thomas & Betts Cable Tie, Ty-Rap, Ident, 92Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66 Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details