Thomas & Betts Corporation Cable Ties and Zip Ties TY548M

Description
CABLE TIE 50LB 14IN NAT NYL MRKP
Request a Quote Datasheet
Description
CABLE TIE 50LB 14IN NAT NYL MRKP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY548M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY548M-ND
Cable Ties and Zip Ties 6308-TY548M-ND
CABLE TIE 50LB 14IN NAT NYL MRKP

CABLE TIE 50LB 14IN NAT NYL MRKP

Buy Now Datasheet
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts - 10F8231 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
10F8231
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts 10F8231
TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Identification; Product Range:-; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY548M-ND 10F8231
Product Name Cable Ties and Zip Ties Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details