Thomas & Betts Corporation Cable Ties and Zip Ties TY546MD

Description
CBL TIE 50LB 7IN NAT NYLON ID DB
Request a Quote Datasheet
Description
CBL TIE 50LB 7IN NAT NYLON ID DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY546MD-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY546MD-ND
Cable Ties and Zip Ties 6308-TY546MD-ND
CBL TIE 50LB 7IN NAT NYLON ID DB

CBL TIE 50LB 7IN NAT NYLON ID DB

Buy Now Datasheet
Cable Tie, 7.25Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 94F2987 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 7.25Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
94F2987
Cable Tie, 7.25Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 94F2987
CABLE TIE, 7.25INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.25"; Cable Tie Width:0.185"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

CABLE TIE, 7.25INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.25"; Cable Tie Width:0.185"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY546MD-ND 94F2987
Product Name Cable Ties and Zip Ties Cable Tie, 7.25Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Ties - EN3742-296 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details