ABB AB Cable Ties and Zip Ties TY53M

Description
CABLE TIE 18LB 4IN NAT NYL ID MK
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN NAT NYL ID MK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY53M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY53M-ND
Cable Ties and Zip Ties 6308-TY53M-ND
CABLE TIE 18LB 4IN NAT NYL ID MK

CABLE TIE 18LB 4IN NAT NYL ID MK

Buy Now Datasheet
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 51B1322 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
51B1322
Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 51B1322
CABLE TIE, 4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Identification; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Identification; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY53M-ND 51B1322
Product Name Cable Ties and Zip Ties Cable Tie, 4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-268 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details