ABB AB Cable Ties and Zip Ties TY53510MX

Description
CABLE TIE 175LB 35IN UV BLACK NY
Request a Quote Datasheet
Description
CABLE TIE 175LB 35IN UV BLACK NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY53510MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY53510MX-ND
Cable Ties and Zip Ties 6308-TY53510MX-ND
CABLE TIE 175LB 35IN UV BLACK NY

CABLE TIE 175LB 35IN UV BLACK NY

Buy Now Datasheet
Cable Tie, 35Inch, Nylon 6.6, 175Lb; Cable Tie Material Abb Thomas & Betts - 28H8699 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 35Inch, Nylon 6.6, 175Lb; Cable Tie Material Abb Thomas & Betts
28H8699
Cable Tie, 35Inch, Nylon 6.6, 175Lb; Cable Tie Material Abb Thomas & Betts 28H8699
CABLE TIE, 35INCH, NYLON 6.6, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:35"; Cable Tie Width:0.32"; Cable Bundle Diameter Max:10"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 35INCH, NYLON 6.6, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:35"; Cable Tie Width:0.32"; Cable Bundle Diameter Max:10"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY53510MX-ND 28H8699
Product Name Cable Ties and Zip Ties Cable Tie, 35Inch, Nylon 6.6, 175Lb; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details