ABB AB Cable Ties TY532M

Description
Thomas & Betts 7TAG009510R0050 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009510R0050 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531861
Cable Ties 2531861
Thomas & Betts 7TAG009510R0050 Cable Tie

Thomas & Betts 7TAG009510R0050 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY532M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY532M-ND
Cable Ties and Zip Ties 6308-TY532M-ND
CABLE TIE 18LB 8IN NAT NYL ID MK

CABLE TIE 18LB 8IN NAT NYL ID MK

Buy Now Datasheet
Cable Tie, 8.4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 97C6074 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 8.4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
97C6074
Cable Tie, 8.4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 97C6074
CABLE TIE, 8.4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:8.4"; Cable Tie Width:0.09"; Cable Bundle Diameter Max:2"; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 8.4INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:8.4"; Cable Tie Width:0.09"; Cable Bundle Diameter Max:2"; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531861 6308-TY532M-ND 97C6074
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 8.4Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details