Thomas & Betts Corporation Cable Ties and Cable Lacing - TY529MX TY529MX

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018490-TY529MX Color: Black Length: 762 mm Mounting: SMD (SMT) Body Material: Polyamide Material: Nylon Width: 6.858 mm Categories: Cable Ties and Cable Lacing Case / Package: 120 Alternative Parts (Cross-Reference): TY5272MX; TY527MX; TY5277MX; PLT4H-L0; PLT3H-L0; PLT6LH-C0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 228.6 mm Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018490-TY529MX Color: Black Length: 762 mm Mounting: SMD (SMT) Body Material: Polyamide Material: Nylon Width: 6.858 mm Categories: Cable Ties and Cable Lacing Case / Package: 120 Alternative Parts (Cross-Reference): TY5272MX; TY527MX; TY5277MX; PLT4H-L0; PLT3H-L0; PLT6LH-C0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 228.6 mm Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Cable Lacing - TY529MX - 1018490-TY529MX - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - TY529MX
1018490-TY529MX
Cable Ties and Cable Lacing - TY529MX 1018490-TY529MX
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018490-TY529MX Color: Black Length: 762 mm Mounting: SMD (SMT) Body Material: Polyamide Material: Nylon Width: 6.858 mm Categories: Cable Ties and Cable Lacing Case / Package: 120 Alternative Parts (Cross-Reference): TY5272MX; TY527MX; TY5277MX; PLT4H-L0; PLT3H-L0; PLT6LH-C0; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 228.6 mm Wire/Cable Color: Black

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018490-TY529MX
Color: Black
Length: 762 mm
Mounting: SMD (SMT)
Body Material: Polyamide
Material: Nylon
Width: 6.858 mm
Categories: Cable Ties and Cable Lacing
Case / Package: 120
Alternative Parts (Cross-Reference): TY5272MX; TY527MX; TY5277MX; PLT4H-L0; PLT3H-L0; PLT6LH-C0;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: 228.6 mm
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1018490-TY529MX
Product Name Cable Ties and Cable Lacing - TY529MX
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details