ABB AB Cable Tie, Ty-Rap, Blk, 281Mm Pk100; Cable Tie Material Abb Thomas & Betts TY526MXR..

Description
CABLE TIE, TY-RAP, BLK, 281MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:281mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, TY-RAP, BLK, 281MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:281mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ty-Rap, Blk, 281Mm Pk100; Cable Tie Material Abb Thomas & Betts - 13M3336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 281Mm Pk100; Cable Tie Material Abb Thomas & Betts
13M3336
Cable Tie, Ty-Rap, Blk, 281Mm Pk100; Cable Tie Material Abb Thomas & Betts 13M3336
CABLE TIE, TY-RAP, BLK, 281MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:281mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 281MM PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:281mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 13M3336
Product Name Cable Tie, Ty-Rap, Blk, 281Mm Pk100; Cable Tie Material Abb Thomas & Betts
Length 11.06 inch (281 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details