Thomas & Betts Corporation Cable Ties and Zip Ties TY525MXR

Description
CBL TIE 50LB 7IN UV BLACK NYL
Request a Quote Datasheet
Description
CBL TIE 50LB 7IN UV BLACK NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY525MXR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY525MXR-ND
Cable Ties and Zip Ties 6308-TY525MXR-ND
CBL TIE 50LB 7IN UV BLACK NYL

CBL TIE 50LB 7IN UV BLACK NYL

Buy Now Datasheet
Cable Tie, 186Mm, Nylon 6.6; Cable Tie Material Abb Thomas & Betts - 13M3334 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 186Mm, Nylon 6.6; Cable Tie Material Abb Thomas & Betts
13M3334
Cable Tie, 186Mm, Nylon 6.6; Cable Tie Material Abb Thomas & Betts 13M3334
CABLE TIE, 186MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Barb Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 186MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Barb Lock; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY525MXR-ND 13M3334
Product Name Cable Ties and Zip Ties Cable Tie, 186Mm, Nylon 6.6; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details