ABB AB Cable Ties and Zip Ties TY51M

Description
CABLE TIE 18LB 4IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY51M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY51M-ND
Cable Ties and Zip Ties 6308-TY51M-ND
CABLE TIE 18LB 4IN NATURAL NYLON

CABLE TIE 18LB 4IN NATURAL NYLON

Buy Now Datasheet
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2530 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2530
Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2530
TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.44mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP IDENTIFICATION CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.44mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Identification; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site
Cable Tie, Ty-Rap, Ident, 92Mm, Pk500; Cable Tie Material Abb Thomas & Betts - 43M0057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Ident, 92Mm, Pk500; Cable Tie Material Abb Thomas & Betts
43M0057
Cable Tie, Ty-Rap, Ident, 92Mm, Pk500; Cable Tie Material Abb Thomas & Betts 43M0057
CABLE TIE, TY-RAP, IDENT, 92MM, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, TY-RAP, IDENT, 92MM, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY51M-ND 31F2530 43M0057
Product Name Cable Ties and Zip Ties Ty-Rap Identification Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie, Ty-Rap, Ident, 92Mm, Pk500; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers