ABB AB Cable Ties and Zip Ties TY512M

Description
CABLE TIE 18LB 8IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 18LB 8IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY512M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY512M-ND
Cable Ties and Zip Ties 6308-TY512M-ND
CABLE TIE 18LB 8IN NATURAL NYLON

CABLE TIE 18LB 8IN NATURAL NYLON

Buy Now Datasheet
Cable Tie, 8.3Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 94F3029 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 8.3Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
94F3029
Cable Tie, 8.3Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 94F3029
CABLE TIE, 8.3INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:8.3"; Cable Tie Width:0.09"; Cable Bundle Diameter Max:2"; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

CABLE TIE, 8.3INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:8.3"; Cable Tie Width:0.09"; Cable Bundle Diameter Max:2"; Cable Tie Type:Identification; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY512M-ND 94F3029
Product Name Cable Ties and Zip Ties Cable Tie, 8.3Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details