ABB AB Cable Ties and Zip Ties TY409

Description
CABLE TIE 200LB 19IN BK NYL REL
Request a Quote Datasheet
Description
CABLE TIE 200LB 19IN BK NYL REL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY409-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY409-ND
Cable Ties and Zip Ties 6308-TY409-ND
CABLE TIE 200LB 19IN BK NYL REL

CABLE TIE 200LB 19IN BK NYL REL

Buy Now Datasheet
Cable Tie, 482.6Mm, Nylon 6.6, 200Lb; Cable Tie Material Abb Thomas & Betts - 94F2983 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 482.6Mm, Nylon 6.6, 200Lb; Cable Tie Material Abb Thomas & Betts
94F2983
Cable Tie, 482.6Mm, Nylon 6.6, 200Lb; Cable Tie Material Abb Thomas & Betts 94F2983
CABLE TIE, 482.6MM, NYLON 6.6, 200LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:482.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:120.65mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 482.6MM, NYLON 6.6, 200LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:482.6mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:120.65mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY409-ND 94F2983
Product Name Cable Ties and Zip Ties Cable Tie, 482.6Mm, Nylon 6.6, 200Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details