ABB AB Cable Ties TY400-50X

Description
Thomas & Betts 7TAG054360R0336 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG054360R0336 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531247
Cable Ties 2531247
Thomas & Betts 7TAG054360R0336 Cable Tie

Thomas & Betts 7TAG054360R0336 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY400-50X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY400-50X-ND
Cable Ties and Zip Ties 6308-TY400-50X-ND
CBL TIE 50LB 14IN UV BLACK NYL

CBL TIE 50LB 14IN UV BLACK NYL

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1205 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1205
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1205
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:366mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable TieRoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:366mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531247 6308-TY400-50X-ND 16F1205
Product Name Cable Ties Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details