Thomas & Betts Corporation Cable Ties and Zip Ties TY400-120

Description
CABLE TIE 120LB 15IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 120LB 15IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY400-120-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY400-120-ND
Cable Ties and Zip Ties 6308-TY400-120-ND
CABLE TIE 120LB 15IN NATURAL NYL

CABLE TIE 120LB 15IN NATURAL NYL

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1195 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1195
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1195
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363.22mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363.22mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY400-120-ND 16F1195
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-195 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details