ABB AB Cable Tie, Natural, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts TY300-50-100C

Description
CABLE TIE, NATURAL, 4.6X291MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Description
CABLE TIE, NATURAL, 4.6X291MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2581
Cable Tie, Natural, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2581
CABLE TIE, NATURAL, 4.6X291MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, NATURAL, 4.6X291MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 15R2581
Product Name Cable Tie, Natural, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Length 11.46 inch (291 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Ties - EN3742-262 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details