ABB AB Cable Ties and Zip Ties TY29M-10

Description
CABLE TIE 760X6.9MM 530N WHITE B
Request a Quote Datasheet
Description
CABLE TIE 760X6.9MM 530N WHITE B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY29M-10-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY29M-10-ND
Cable Ties and Zip Ties 6308-TY29M-10-ND
CABLE TIE 760X6.9MM 530N WHITE B

CABLE TIE 760X6.9MM 530N WHITE B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 6308-TY29M-10-ND
Product Name Cable Ties and Zip Ties
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604751-0 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details