ABB AB Cable Ties and Zip Ties TY27M-2

Description
CABLE TIE 120LB 13IN RED NYLON
Request a Quote Datasheet
Description
CABLE TIE 120LB 13IN RED NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY27M-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY27M-2-ND
Cable Ties and Zip Ties 6308-TY27M-2-ND
CABLE TIE 120LB 13IN RED NYLON

CABLE TIE 120LB 13IN RED NYLON

Buy Now Datasheet
Cable Tie, 340.4Mm L, Nylon, 120Lb, Red; Cable Tie Material Abb Thomas & Betts - 76H2968 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 340.4Mm L, Nylon, 120Lb, Red; Cable Tie Material Abb Thomas & Betts
76H2968
Cable Tie, 340.4Mm L, Nylon, 120Lb, Red; Cable Tie Material Abb Thomas & Betts 76H2968
CABLE TIE, 340.4MM L, NYLON, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340.4mm; Cable Tie Width:6.9mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 340.4MM L, NYLON, 120LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340.4mm; Cable Tie Width:6.9mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY27M-2-ND 76H2968
Product Name Cable Ties and Zip Ties Cable Tie, 340.4Mm L, Nylon, 120Lb, Red; Cable Tie Material Abb Thomas & Betts
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details