ABB AB Cable Ties and Zip Ties TY277MX

Description
CABLE TIE 120LB 24.3IN UV BLACK
Request a Quote Datasheet
Description
CABLE TIE 120LB 24.3IN UV BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY277MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY277MX-ND
Cable Ties and Zip Ties 6308-TY277MX-ND
CABLE TIE 120LB 24.3IN UV BLACK

CABLE TIE 120LB 24.3IN UV BLACK

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 07H2461 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
07H2461
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 07H2461
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.858mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY277MX-ND 07H2461
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details