ABB AB Cable Ties and Zip Ties TY277M

Description
CABLE TIE 120LB 24IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 120LB 24IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY277M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY277M-ND
Cable Ties and Zip Ties 6308-TY277M-ND
CABLE TIE 120LB 24IN NATURAL NYL

CABLE TIE 120LB 24IN NATURAL NYL

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 93F7729 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
93F7729
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 93F7729
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:617.22mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:177.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY277M-ND 93F7729
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details