ABB AB Cable Tie 40Lb 11In Yellow Nylon Abb - Thomas & Betts TY26M-4

Description
CABLE TIE 40LB 11IN YELLOW NYLON
Description
CABLE TIE 40LB 11IN YELLOW NYLON

Suppliers

Company
Product
Description
Supplier Links
Cable Tie 40Lb 11In Yellow Nylon Abb - Thomas & Betts - 76H2961 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie 40Lb 11In Yellow Nylon Abb - Thomas & Betts
76H2961
Cable Tie 40Lb 11In Yellow Nylon Abb - Thomas & Betts 76H2961
CABLE TIE 40LB 11IN YELLOW NYLON

CABLE TIE 40LB 11IN YELLOW NYLON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76H2961
Product Name Cable Tie 40Lb 11In Yellow Nylon Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details