ABB AB Cable Ties and Zip Ties TY25MFR

Description
CABLE TIE 50LB 7IN WHI NYL FLM R
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN WHI NYL FLM R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25MFR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25MFR-ND
Cable Ties and Zip Ties 6308-TY25MFR-ND
CABLE TIE 50LB 7IN WHI NYL FLM R

CABLE TIE 50LB 7IN WHI NYL FLM R

Buy Now Datasheet
Cable Tie, 7.31Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 76H2947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 7.31Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
76H2947
Cable Tie, 7.31Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 76H2947
CABLE TIE, 7.31INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.31"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 7.31INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.31"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25MFR-ND 76H2947
Product Name Cable Ties and Zip Ties Cable Tie, 7.31Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-292 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details