ABB AB Cable Ties and Zip Ties TY25M-9

Description
CABLE TIE 50LB 7IN NAT NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN NAT NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-9-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-9-ND
Cable Ties and Zip Ties 6308-TY25M-9-ND
CABLE TIE 50LB 7IN NAT NYLON

CABLE TIE 50LB 7IN NAT NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, White, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0337 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, White, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0337
Ty-Rap Cable Tie, 185.67Mm L, Nylon, White, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0337
TY-RAP CABLE TIE, 185.67MM L, NYLON, WHITE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Colour:White RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, WHITE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-9-ND 08P0337
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, White, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Cable Ties - EN3742-210 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details