ABB AB Cable Ties and Zip Ties TY25M-6

Description
CABLE TIE 50LB 7IN BLUE NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN BLUE NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-6-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-6-ND
Cable Ties and Zip Ties 6308-TY25M-6-ND
CABLE TIE 50LB 7IN BLUE NYLON

CABLE TIE 50LB 7IN BLUE NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Blue, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0334 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Blue, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0334
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Blue, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0334
TY-RAP CABLE TIE, 185.67MM L, NYLON, BLUE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, BLUE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-6-ND 08P0334
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Blue, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers