ABB AB Cable Ties TY25M-5

Description
Thomas & Betts 7TAG009270R0015 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009270R0015 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531774
Cable Ties 2531774
Thomas & Betts 7TAG009270R0015 Cable Tie

Thomas & Betts 7TAG009270R0015 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY25M-5-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-5-ND
Cable Ties and Zip Ties 6308-TY25M-5-ND
CABLE TIE 50LB 7IN GREEN NYLON

CABLE TIE 50LB 7IN GREEN NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Green, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0333 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Green, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0333
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Green, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0333
TY-RAP CABLE TIE, 185.67MM L, NYLON, GREEN, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, GREEN, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531774 6308-TY25M-5-ND 08P0333
Product Name Cable Ties Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Green, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details