ABB AB Cable Ties and Zip Ties TY25M-3

Description
CABLE TIE 50LB 7IN ORANGE NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN ORANGE NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-3-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-3-ND
Cable Ties and Zip Ties 6308-TY25M-3-ND
CABLE TIE 50LB 7IN ORANGE NYLON

CABLE TIE 50LB 7IN ORANGE NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Org, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0332 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Org, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0332
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Org, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0332
TY-RAP CABLE TIE, 185.67MM L, NYLON, ORG, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, ORG, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.749mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-3-ND 08P0332
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Org, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details