ABB AB Cable Ties TY25M-2

Description
Thomas & Betts 7TAG009270R0011 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009270R0011 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531771
Cable Ties 2531771
Thomas & Betts 7TAG009270R0011 Cable Tie

Thomas & Betts 7TAG009270R0011 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY25M-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-2-ND
Cable Ties and Zip Ties 6308-TY25M-2-ND
CABLE TIE 50LB 7IN RED NYLON

CABLE TIE 50LB 7IN RED NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Red, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 90B5264 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Red, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
90B5264
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Red, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 90B5264
TY-RAP CABLE TIE, 185.67MM L, NYLON, RED, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, RED, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531771 6308-TY25M-2-ND 90B5264
Product Name Cable Ties Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Red, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details