ABB AB Cable Ties and Zip Ties TY25M-1

Description
CABLE TIE 50LB 7IN BROWN NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN BROWN NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-1-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-1-ND
Cable Ties and Zip Ties 6308-TY25M-1-ND
CABLE TIE 50LB 7IN BROWN NYLON

CABLE TIE 50LB 7IN BROWN NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Brown, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0331 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Brown, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0331
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Brown, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0331
TY-RAP CABLE TIE, 185.67MM L, NYLON, BROWN, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, BROWN, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-1-ND 08P0331
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Brown, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details