ABB AB Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts TY23M2

Description
CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes
Description
CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 94F1343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
94F1343
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 94F1343
CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 94F1343
Product Name Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Length 3.62 inch (91.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details