ABB AB Cable Ties and Zip Ties TY23M-9

Description
CABLE TIE 18LB 4IN NAT NYLON
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN NAT NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY23M-9-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23M-9-ND
Cable Ties and Zip Ties 6308-TY23M-9-ND
CABLE TIE 18LB 4IN NAT NYLON

CABLE TIE 18LB 4IN NAT NYLON

Buy Now Datasheet
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 94B1064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
94B1064
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 94B1064
CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY23M-9-ND 94B1064
Product Name Cable Ties and Zip Ties Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-244 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details