ABB AB Cable Ties TY23M-6

Description
Thomas & Betts 7TAG009070R0100 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009070R0100 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531727
Cable Ties 2531727
Thomas & Betts 7TAG009070R0100 Cable Tie

Thomas & Betts 7TAG009070R0100 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY23M-6-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23M-6-ND
Cable Ties and Zip Ties 6308-TY23M-6-ND
CABLE TIE 18LB 4IN BLUE NYLON

CABLE TIE 18LB 4IN BLUE NYLON

Buy Now Datasheet
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 94B1047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
94B1047
Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 94B1047
CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 3.62INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:3.62"; Cable Tie Width:0.093"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2531727 6308-TY23M-6-ND 94B1047
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 3.62Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Ties - EN3742-048 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details