ABB AB Cable Ties and Zip Ties TY23M-2

Description
CABLE TIE 18LB 4 RED NYLON 2-PC
Request a Quote Datasheet
Description
CABLE TIE 18LB 4 RED NYLON 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY23M-2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23M-2-ND
Cable Ties and Zip Ties 6308-TY23M-2-ND
CABLE TIE 18LB 4 RED NYLON 2-PC

CABLE TIE 18LB 4 RED NYLON 2-PC

Buy Now Datasheet
Cable Ties - 2531723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531723
Cable Ties 2531723
Thomas & Betts 7TAG009070R0096 Cable Tie

Thomas & Betts 7TAG009070R0096 Cable Tie

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Ties Cable Ties
Product Number 6308-TY23M-2-ND 2531723
Product Name Cable Ties and Zip Ties Cable Ties
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-285 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details