Thomas & Betts Corporation Cable Ties and Cable Lacing - TY232M TY232M

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101670-TY232M Color: Natural Length: 203 mm Approvals: CSA, UL Body Material: Nylon, Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): PP002085; PLT.7M-M; PLT.7M-C; TY23M; PLT1M-M; 2-604771-9; TY523MTY232M.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.18 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101670-TY232M Color: Natural Length: 203 mm Approvals: CSA, UL Body Material: Nylon, Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): PP002085; PLT.7M-M; PLT.7M-C; TY23M; PLT1M-M; 2-604771-9; TY523MTY232M.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.18 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Cable Lacing - TY232M - 1101670-TY232M - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - TY232M
1101670-TY232M
Cable Ties and Cable Lacing - TY232M 1101670-TY232M
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101670-TY232M Color: Natural Length: 203 mm Approvals: CSA, UL Body Material: Nylon, Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): PP002085; PLT.7M-M; PLT.7M-C; TY23M; PLT1M-M; 2-604771-9; TY523MTY232M.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.18 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 50.8 mm Wire/Cable Color: Natural

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101670-TY232M
Color: Natural
Length: 203 mm
Approvals: CSA, UL
Body Material: Nylon, Polyamide
Material: Nylon
Width: 2.286 mm
Categories: Cable Ties and Cable Lacing
Alternative Parts (Cross-Reference): PP002085; PLT.7M-M; PLT.7M-C; TY23M; PLT1M-M; 2-604771-9; TY523MTY232M.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.18 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: 50.8 mm
Wire/Cable Color: Natural

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1101670-TY232M
Product Name Cable Ties and Cable Lacing - TY232M
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details