ABB AB Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts TY232M-X

Description
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes
Datasheet
Description
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 50B7995 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
50B7995
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 50B7995
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 50B7995
Product Name Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers