ABB AB Cable Ties and Zip Ties TY153M

Description
CABLE TIE 18LB 4 NAT ID .78X1 MA
Request a Quote Datasheet
Description
CABLE TIE 18LB 4 NAT ID .78X1 MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY153M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY153M-ND
Cable Ties and Zip Ties 6308-TY153M-ND
CABLE TIE 18LB 4 NAT ID .78X1 MA

CABLE TIE 18LB 4 NAT ID .78X1 MA

Buy Now Datasheet
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 99H3102 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
99H3102
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 99H3102
CABLE TIE, 4.35INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4.35"; Cable Tie Width:0.097"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Identification; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 4.35INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4.35"; Cable Tie Width:0.097"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Identification; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY153M-ND 99H3102
Product Name Cable Ties and Zip Ties Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details