ABB AB Cable Ties and Zip Ties TY125-40X

Description
CABLE TIE 40LB 5.5IN UV BLACK NY
Request a Quote Datasheet
Description
CABLE TIE 40LB 5.5IN UV BLACK NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY125-40X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY125-40X-ND
Cable Ties and Zip Ties 6308-TY125-40X-ND
CABLE TIE 40LB 5.5IN UV BLACK NY

CABLE TIE 40LB 5.5IN UV BLACK NY

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1198 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1198
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1198
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie; Colour:BlackRoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:141mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY125-40X-ND 16F1198
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-013 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details