ABB AB Cable Tie, 112Mm, Pa66, Pk100; Cable Tie Material Abb Thomas & Betts TY100-18-100C

Description
CABLE TIE, 112MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:112mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 112MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:112mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 112Mm, Pa66, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2571 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 112Mm, Pa66, Pk100; Cable Tie Material Abb Thomas & Betts
15R2571
Cable Tie, 112Mm, Pa66, Pk100; Cable Tie Material Abb Thomas & Betts 15R2571
CABLE TIE, 112MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:112mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

CABLE TIE, 112MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:112mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 15R2571
Product Name Cable Tie, 112Mm, Pa66, Pk100; Cable Tie Material Abb Thomas & Betts
Length 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details