Reduce Installation – Up to one minute of labor savings per panel
Managing cable on large and small solar projects can be difficult and time consuming. The new Ty-Rap® High Performance Cable Edge Clips are the
perfect solution. These new clips can be quickly and easily installed without tools. The unique patented design is completely reusable and can be
repositioned for maintenance requirements.
• Quick and easy installation. No tools required
• Lightweight
• Mount up to four (4) #10 AWG Solar PV control cables
• Cables can be quickly and easily removed without tools or cutting
• Reusable for ice removal, readjustment, or other maintenance
• Supports the cables cleanly and easily through panel rotation,
environmental changes, and vibration
• Metal-free construction reduces the need for grounding
• Fits frame thickness range 0.060” to 0.120”
| ABB Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | Ty-Rap® |
| Product Name | High Performance Cable Edge Clips |