ABB Inc. Arc Monitoring Device - Arc Guard TVOC-2

Description
The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening. Main benefits Increased safety to personnel and equipment Minimizes downtime after arc accident has happened Easy-to-read interface makes reading status information quick and easy Simple start-up menu quickens installation and setup Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2 No calibration needed ensures reliable function and quick installation. Main features DIN-rail or screw mounting Detachable key-pad with full-text display (can even handle two HMIs) SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.
Datasheet
Description
The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening. Main benefits Increased safety to personnel and equipment Minimizes downtime after arc accident has happened Easy-to-read interface makes reading status information quick and easy Simple start-up menu quickens installation and setup Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2 No calibration needed ensures reliable function and quick installation. Main features DIN-rail or screw mounting Detachable key-pad with full-text display (can even handle two HMIs) SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arc Monitoring Device - Arc Guard - TVOC-2 - ABB Inc.
Memphis, TN, United States
Arc Monitoring Device - Arc Guard
TVOC-2
Arc Monitoring Device - Arc Guard TVOC-2
The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening. Main benefits Increased safety to personnel and equipment Minimizes downtime after arc accident has happened Easy-to-read interface makes reading status information quick and easy Simple start-up menu quickens installation and setup Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2 No calibration needed ensures reliable function and quick installation. Main features DIN-rail or screw mounting Detachable key-pad with full-text display (can even handle two HMIs) SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.

The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses

around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening.

Main benefits

  • Increased safety to personnel and equipment
  • Minimizes downtime after arc accident has happened
  • Easy-to-read interface makes reading status information quick and easy
  • Simple start-up menu quickens installation and setup
  • Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2
  • No calibration needed ensures reliable function and quick installation.

Main features

  • DIN-rail or screw mounting
  • Detachable key-pad with full-text display (can even handle two HMIs)
  • SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function
  • Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Machine Guards
Product Number TVOC-2
Product Name Arc Monitoring Device - Arc Guard
Unlock Full Specs
to access all available technical data

Similar Products