The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses
around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening.
Main benefits
Increased safety to personnel and equipment
Minimizes downtime after arc accident has happened
Easy-to-read interface makes reading status information quick and easy
Simple start-up menu quickens installation and setup
Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2
No calibration needed ensures reliable function and quick installation.
Main features
DIN-rail or screw mounting
Detachable key-pad with full-text display (can even handle two HMIs)
SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function
Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.
The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel and businesses
around the world. The TVOC-2 is an optical detection system that together with an external breaker can limit the damage done to personnel and equipment in case of an arc accident happening.
Main benefits
- Increased safety to personnel and equipment
- Minimizes downtime after arc accident has happened
- Easy-to-read interface makes reading status information quick and easy
- Simple start-up menu quickens installation and setup
- Can easily be expanded with up to 30 sensors to increase cabinet coverage from a single TVOC-2
- No calibration needed ensures reliable function and quick installation.
Main features
- DIN-rail or screw mounting
- Detachable key-pad with full-text display (can even handle two HMIs)
- SIL-2 certified according to IEC 61508 and IEC 62061 ensures extremely reliable function
- Rated supply voltage: 100-240 V AC and 100-250 V DC. Also 24-48 VDC is available.