ABB AB Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts TV18-18BL-L

Description
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts - 99R3874 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
99R3874
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts 99R3874
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes

TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.2mm x 0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Terminal; Bullet; 22-18 AWG; Vinyl Funnel Entry Insulated; 0.173 in.; Red; Tin
70092575
Terminal; Bullet; 22-18 AWG; Vinyl Funnel Entry Insulated; 0.173 in.; Red; Tin 70092575
Terminal; Bullet; 22-18 AWG; Vinyl Funnel Entry Insulated; 0.173 in.; Red; Tin

Terminal; Bullet; 22-18 AWG; Vinyl Funnel Entry Insulated; 0.173 in.; Red; Tin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 99R3874 70092575
Product Name Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts Terminal; Bullet; 22-18 AWG; Vinyl Funnel Entry Insulated; 0.173 in.; Red; Tin
Terminal Type Blade Crimp Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details