ABB AB Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts TV18-10BL-L

Description
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts - 80R9389 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
80R9389
Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts 80R9389
TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

TERMINAL, BLADE, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 80R9389
Product Name Terminal, Blade, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers