ABB AB Quick Connects, Quick Disconnect Connectors TV14-250PD-XV

Description
VIN INS PGYBCK DISCON NO12-10 BL
Request a Quote Datasheet
Description
VIN INS PGYBCK DISCON NO12-10 BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-TV14-250PD-XV-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-TV14-250PD-XV-ND
Quick Connects, Quick Disconnect Connectors 6308-TV14-250PD-XV-ND
VIN INS PGYBCK DISCON NO12-10 BL

VIN INS PGYBCK DISCON NO12-10 BL

Buy Now Datasheet
Terminal, Piggyback, 0.25In, 16-14Awg; Product Range Abb - Thomas & Betts - 35R2946 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Piggyback, 0.25In, 16-14Awg; Product Range Abb - Thomas & Betts
35R2946
Terminal, Piggyback, 0.25In, 16-14Awg; Product Range Abb - Thomas & Betts 35R2946
TERMINAL, PIGGYBACK, 0.25IN, 16-14AWG; Product Range:Catamount 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, PIGGYBACK, 0.25IN, 16-14AWG; Product Range:Catamount 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-TV14-250PD-XV-ND 35R2946
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Piggyback, 0.25In, 16-14Awg; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers