ABB AB Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin TV14-12PT-XV

Description
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin
Datasheet
Description
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin
70092556
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin 70092556
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin

Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin

Supplier's Site
Terminal, Pin, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts - 64R5112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts
64R5112
Terminal, Pin, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts 64R5112
TERMINAL, PIN, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:1.91mm; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092556 64R5112
Product Name Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin Terminal, Pin, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts
Terminal Type Bullet Terminal; Pin Terminal Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details